Bourns, Inc. Rotary Potentiometers, Rheostats PTJ902-030F-103B2

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PTJ902-030F-103B2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PTJ902-030F-103B2-ND
Rotary Potentiometers, Rheostats PTJ902-030F-103B2-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 2 Gang Linear Panel Mount Potentiometer Push-Push, SPDT 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns - 88K6160 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns
88K6160
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns 88K6160
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PTJ902 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.7mmRoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PTJ902-030F-103B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PTJ902-030F-103B2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PTJ902-030F-103B2
POT 10K OHM 1/20W CARBON LINEAR

POT 10K OHM 1/20W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PTJ902-030F-103B2-ND 88K6160 PTJ902-030F-103B2
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers