Bourns, Inc. Specialty Transformers PT75161EL

Description
TRANSFORMER 10MH SMD
Request a Quote Datasheet
Description
TRANSFORMER 10MH SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - PT75161EL-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
PT75161EL-ND
Specialty Transformers PT75161EL-ND
TRANSFORMER 10MH SMD

TRANSFORMER 10MH SMD

Buy Now Datasheet
Specialty Transformer - 165-PT75161EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-PT75161EL
Specialty Transformer 165-PT75161EL
E4/STM-1 TRANSFORMER Product overview: PT75161EL from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PT75161EL can be used for catalog matching and distributor lookup.

E4/STM-1 TRANSFORMER Product overview: PT75161EL from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PT75161EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Specialty Transformers - 1314878-PT75161EL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1314878-PT75161EL
Transformers - Specialty Transformers 1314878-PT75161EL
Win Source Part Number: 1314878-PT75161EL Category: Transformers>Special ty Transformers Package: Bulk Inductance: 10 mH Height - Seated (Max): 0.340" (8.63mm) Mounting: SMD (SMT) Dimension: 0.675" L x 0.400" W (17.14mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Base Product Number: PT7516 Product Status: Obsolete

Win Source Part Number: 1314878-PT75161EL
Category: Transformers>Specialty Transformers
Package: Bulk
Inductance: 10 mH
Height - Seated (Max): 0.340" (8.63mm)
Mounting: SMD (SMT)
Dimension: 0.675" L x 0.400" W (17.14mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Base Product Number: PT7516
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
PT75161EL
Transformers - Specialty Transformers PT75161EL
E4/STM-1 TRANSFORMER

E4/STM-1 TRANSFORMER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PT75161EL-ND 165-PT75161EL 1314878-PT75161EL PT75161EL
Product Name Specialty Transformers Specialty Transformer Transformers - Specialty Transformers Transformers - Specialty Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A13-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 2000 VA
View Details