Bourns, Inc. Fixed Inductors PT12133SL

Description
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PT12133SL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PT12133SL-ND
Fixed Inductors PT12133SL-ND
8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder

8.2mH Unshielded Wirewound Inductor 50mA 26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 8.2Mh, Radial Leaded; Product Range Bourns - 32K6399 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Mh, Radial Leaded; Product Range Bourns
32K6399
Inductor, 8.2Mh, Radial Leaded; Product Range Bourns 32K6399
INDUCTOR, 8.2MH, RADIAL LEADED; Product Range:PT121 Series; Inductance:8.2mH; Inductor Construction:-; RMS Current (Irms):50mA; Saturation Current (Isat):-; DC Resistance Max:26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 8.2MH, RADIAL LEADED; Product Range:PT121 Series; Inductance:8.2mH; Inductor Construction:-; RMS Current (Irms):50mA; Saturation Current (Isat):-; DC Resistance Max:26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PT12133SL-ND 32K6399
Product Name Fixed Inductors Inductor, 8.2Mh, Radial Leaded; Product Range Bourns
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers