Bourns, Inc. Fixed Inductors PQ2617BHA-150K

Description
15µH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PQ2617BHA-150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PQ2617BHA-150K-ND
Fixed Inductors PQ2617BHA-150K-ND
15µH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Bourns - 42AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Bourns
42AC0074
Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Bourns 42AC0074
INDUCTOR, SHIELDED, 15UH, 10%, AEC-Q200; Inductance:15µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):21.9A; Product Range:PQ2617BHA Series; Power Inductor Case:27.9mm x 19.8mm x 19mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 10%, AEC-Q200; Inductance:15µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):21.9A; Product Range:PQ2617BHA Series; Power Inductor Case:27.9mm x 19.8mm x 19mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PQ2617BHA-150K-ND 42AC0074
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 10%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details