Bourns, Inc. Embedded Processors and Controllers - PN-DESIGNKIT-10 PN-DESIGNKIT-10

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099341-PN-DESIGNKIT -10 Termination: SMD/SMT Length: 115 mm Mounting: SMD (SMT) Height: 40 mm Width: 72 mm Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099341-PN-DESIGNKIT -10 Termination: SMD/SMT Length: 115 mm Mounting: SMD (SMT) Height: 40 mm Width: 72 mm Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PN-DESIGNKIT-10 - 1099341-PN-DESIGNKIT-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PN-DESIGNKIT-10
1099341-PN-DESIGNKIT-10
Embedded Processors and Controllers - PN-DESIGNKIT-10 1099341-PN-DESIGNKIT-10
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099341-PN-DESIGNKIT -10 Termination: SMD/SMT Length: 115 mm Mounting: SMD (SMT) Height: 40 mm Width: 72 mm Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099341-PN-DESIGNKIT-10
Termination: SMD/SMT
Length: 115 mm
Mounting: SMD (SMT)
Height: 40 mm
Width: 72 mm
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1099341-PN-DESIGNKIT-10
Product Name Embedded Processors and Controllers - PN-DESIGNKIT-10
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6999UA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers