Bourns, Inc. Fixed Inductors PM74SH-221M-RC

Description
FIXED IND 220UH 450MA 700 MOHM
Request a Quote Datasheet
Description
FIXED IND 220UH 450MA 700 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM74SH-221M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 450MA 700 MOHM

FIXED IND 220UH 450MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM74SH-221M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM74SH-221M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 450MA 700 MOHM

FIXED IND 220UH 450MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM74SH-221M-RCDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details