Bourns, Inc. Fixed Inductors PM74SB-221K-RC

Description
220µH Shielded Wirewound Inductor 360mA 1.18Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 360mA 1.18Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SB-221K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SB-221K-RC-ND
Fixed Inductors PM74SB-221K-RC-ND
220µH Shielded Wirewound Inductor 360mA 1.18Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 360mA 1.18Ohm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1349958-PM74SB-221K-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1349958-PM74SB-221K-RC
Inductors, Coils, Chokes - Fixed Inductors 1349958-PM74SB-221K-RC
Win Source Part Number: 1349958-PM74SB-221K- RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: PM74SB Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Inductance: 220 µH Height - Seated (Max): 0.193" (4.90mm) Standard Package: 1,000 Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 1.18Ohm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 360 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM74SB Current - Saturation (Isat): 550mA California Prop 65: Warning Information

Win Source Part Number: 1349958-PM74SB-221K-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PM74SB
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Inductance: 220 µH
Height - Seated (Max): 0.193" (4.90mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 1.18Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 360 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM74SB
Current - Saturation (Isat): 550mA
California Prop 65: Warning Information

Buy Now Datasheet
SMD 220uH Inductor and Choke - 71-PM74SB-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH Inductor and Choke
71-PM74SB-221K-RC
SMD 220uH Inductor and Choke 71-PM74SB-221K-RC
Power Inductors - SMD 220uH 10% Product overview: PM74SB-221K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM74SB-221K-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 220uH 10% Product overview: PM74SB-221K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM74SB-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM74SB-221K-RC-ND 1349958-PM74SB-221K-RC 71-PM74SB-221K-RC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 220uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers