Bourns, Inc. Fixed Inductors PM74SB-100M-RC

Description
10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SB-100M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SB-100M-RCDKR-ND
Fixed Inductors PM74SB-100M-RCDKR-ND
10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM74SB-100M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SB-100M-RCCT-ND
Fixed Inductors PM74SB-100M-RCCT-ND
10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM74SB-100M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SB-100M-RCTR-ND
Fixed Inductors PM74SB-100M-RCTR-ND
10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.65A 70mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 2A, Smd; Inductance Bourns Jw Miller - 14P9683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2A, Smd; Inductance Bourns Jw Miller
14P9683
Inductor, Shielded, 10Uh, 2A, Smd; Inductance Bourns Jw Miller 14P9683
INDUCTOR, SHIELDED, 10UH, 2A, SMD; Inductance:10µH; RMS Current (Irms):1.65A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:PM74SB Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2A, SMD; Inductance:10µH; RMS Current (Irms):1.65A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:PM74SB Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM74SB-100M-RCDKR-ND 14P9683
Product Name Fixed Inductors Inductor, Shielded, 10Uh, 2A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details