Bourns, Inc. 15.5A 5.5MOHM Inductor and Choke PM7232S-R72M-RC

Description
FIXED IND 720NH 15.5A 5.5MOHM SM Product overview: PM7232S-R72M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R72M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 720NH 15.5A 5.5MOHM SM Product overview: PM7232S-R72M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R72M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5A 5.5MOHM Inductor and Choke - 71-PM7232S-R72M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5A 5.5MOHM Inductor and Choke
71-PM7232S-R72M-RC
15.5A 5.5MOHM Inductor and Choke 71-PM7232S-R72M-RC
FIXED IND 720NH 15.5A 5.5MOHM SM Product overview: PM7232S-R72M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R72M-RC can be used for catalog matching and distributor lookup.

FIXED IND 720NH 15.5A 5.5MOHM SM Product overview: PM7232S-R72M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R72M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8497CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8497CT-ND
Fixed Inductors M8497CT-ND
720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8497TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8497TR-ND
Fixed Inductors M8497TR-ND
720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8497DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8497DKR-ND
Fixed Inductors M8497DKR-ND
720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 720Nh, 20A, Smd; Inductance Bourns Jw Miller - 14P9681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 720Nh, 20A, Smd; Inductance Bourns Jw Miller
14P9681
Inductor, Shielded, 720Nh, 20A, Smd; Inductance Bourns Jw Miller 14P9681
INDUCTOR, SHIELDED, 720NH, 20A, SMD; Inductance:720nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:PM7232S Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 720NH, 20A, SMD; Inductance:720nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:PM7232S Series; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM7232S-R72M-RC M8497CT-ND 14P9681
Product Name 15.5A 5.5MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 720Nh, 20A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Iron Iron; Drum Core, Wirewound
Inductance Range 0.7200 microH 0.7200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers