Bourns, Inc. Fixed Inductors PM7232S-R10M-RC

Description
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM7232S-R10M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM7232S-R10M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Wirewound Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
32.5A 1.7MOHM Inductor and Choke - 71-PM7232S-R10M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32.5A 1.7MOHM Inductor and Choke
71-PM7232S-R10M-RC
32.5A 1.7MOHM Inductor and Choke 71-PM7232S-R10M-RC
FIXED IND 100NH 32.5A 1.7MOHM SM Product overview: PM7232S-R10M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 1.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 1.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R10M-RC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 32.5A 1.7MOHM SM Product overview: PM7232S-R10M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 1.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 1.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-R10M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 100Nh, 42A, Smd; Inductance Bourns Jw Miller - 86K3054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 42A, Smd; Inductance Bourns Jw Miller
86K3054
Inductor, Shielded, 100Nh, 42A, Smd; Inductance Bourns Jw Miller 86K3054
INDUCTOR, SHIELDED, 100NH, 42A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:PM7232S Series; DC Resistance Max:0.0017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 42A, SMD; Inductance:100nH; RMS Current (Irms):32.5A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:PM7232S Series; DC Resistance Max:0.0017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM7232S-R10M-RCTR-ND 71-PM7232S-R10M-RC 86K3054
Product Name Fixed Inductors 32.5A 1.7MOHM Inductor and Choke Inductor, Shielded, 100Nh, 42A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details