Bourns, Inc. SMD 1UH 11A 10 MOHM Inductor and Choke PM7232S-1R0M-RC

Description
FIXED IND 1UH 11A 10 MOHM SMD Product overview: PM7232S-1R0M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-1R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 11A 10 MOHM SMD Product overview: PM7232S-1R0M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-1R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 11A 10 MOHM Inductor and Choke - 71-PM7232S-1R0M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 11A 10 MOHM Inductor and Choke
71-PM7232S-1R0M-RC
SMD 1UH 11A 10 MOHM Inductor and Choke 71-PM7232S-1R0M-RC
FIXED IND 1UH 11A 10 MOHM SMD Product overview: PM7232S-1R0M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-1R0M-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 11A 10 MOHM SMD Product overview: PM7232S-1R0M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM7232S-1R0M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM7232S-1R0M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM7232S-1R0M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Uh, 15A, Smd; Inductance Bourns Jw Miller - 14P9682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 15A, Smd; Inductance Bourns Jw Miller
14P9682
Inductor, Shielded, 1Uh, 15A, Smd; Inductance Bourns Jw Miller 14P9682
INDUCTOR, SHIELDED, 1UH, 15A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:PM7232S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 15A, SMD; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:PM7232S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM7232S-1R0M-RC 118-PM7232S-1R0M-RCTR-ND 14P9682
Product Name SMD 1UH 11A 10 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 1Uh, 15A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Iron Iron; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details