Bourns, Inc. Fixed Inductors PM7032S-151M-RC

Description
150µH Shielded Wirewound Inductor 370mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 370mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM7032S-151M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM7032S-151M-RC-ND
Fixed Inductors PM7032S-151M-RC-ND
150µH Shielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 370mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM7032S-151M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details