Bourns, Inc. Specialty Transformers PM61300-4-RC

Description
TRANSFORMER 20UH SMD
Request a Quote Datasheet
Description
TRANSFORMER 20UH SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - M8103TR-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
M8103TR-ND
Specialty Transformers M8103TR-ND
TRANSFORMER 20UH SMD

TRANSFORMER 20UH SMD

Buy Now Datasheet
Transformers - Specialty Transformers - 1383199-PM61300-4-RC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1383199-PM61300-4-RC
Transformers - Specialty Transformers 1383199-PM61300-4-RC
Win Source Part Number: 1383199-PM61300-4-RC Category: Transformers>Special ty Transformers Series: PM61300 Package: Tape & Reel Size / Dimension: 0.650" L x 0.768" W (16.50mm x 19.50mm) Inductance: 20 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bourns Inc. Base Product Number: PM61300 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383199-PM61300-4-RC
Category: Transformers>Specialty Transformers
Series: PM61300
Package: Tape & Reel
Size / Dimension: 0.650" L x 0.768" W (16.50mm x 19.50mm)
Inductance: 20 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bourns Inc.
Base Product Number: PM61300
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 13V Specialty Transformer - 165-PM61300-4-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13V Specialty Transformer
165-PM61300-4-RC
SMD 13V Specialty Transformer 165-PM61300-4-RC
TRANSFORMER CCFL INVERT 13V SMD Product overview: PM61300-4-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 13V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-4-RC can be used for catalog matching and distributor lookup.

TRANSFORMER CCFL INVERT 13V SMD Product overview: PM61300-4-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 13V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-4-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - PM61300-4-RC - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
PM61300-4-RC
Specialty Transformers PM61300-4-RC
TRANSFORMER CCFL INVERT 13V SMD

TRANSFORMER CCFL INVERT 13V SMD

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
PM61300-4-RC
Transformers - Specialty Transformers PM61300-4-RC
TRANSFORMER CCFL INVERT 13V SMD

TRANSFORMER CCFL INVERT 13V SMD

Supplier's Site
Transformer, Smd Ccfl, 6W, 13V To 1300V; Turns Ratio Bourns Jw Miller - 86K2963 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Smd Ccfl, 6W, 13V To 1300V; Turns Ratio Bourns Jw Miller
86K2963
Transformer, Smd Ccfl, 6W, 13V To 1300V; Turns Ratio Bourns Jw Miller 86K2963
TRANSFORMER, SMD CCFL, 6W, 13V to 1300V; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.3kV; Secondary Power:6W; Secondary Current Nom:70mA; Product Range:-; Winding Configuration:1:100 RoHS Compliant: Yes

TRANSFORMER, SMD CCFL, 6W, 13V to 1300V; Turns Ratio:1:100; Lighting Transformer Primary Voltages:1 x 13V; Secondary Voltages:1.3kV; Secondary Power:6W; Secondary Current Nom:70mA; Product Range:-; Winding Configuration:1:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number M8103TR-ND 1383199-PM61300-4-RC 165-PM61300-4-RC PM61300-4-RC PM61300-4-RC 86K2963
Product Name Specialty Transformers Transformers - Specialty Transformers SMD 13V Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Transformer, Smd Ccfl, 6W, 13V To 1300V; Turns Ratio Bourns Jw Miller
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1540M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details