Bourns, Inc. Fixed Inductors PM54-680K-RC

Description
68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8524TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8524TR-ND
Fixed Inductors M8524TR-ND
68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8524CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8524CT-ND
Fixed Inductors M8524CT-ND
68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8524DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8524DKR-ND
Fixed Inductors M8524DKR-ND
68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

68µH Unshielded Wirewound Inductor 620mA 520mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 68Uh, 840Ma, Smd; Inductance Bourns Jw Miller - 63K2874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 840Ma, Smd; Inductance Bourns Jw Miller
63K2874
Inductor, Un-Shielded, 68Uh, 840Ma, Smd; Inductance Bourns Jw Miller 63K2874
INDUCTOR, UN-SHIELDED, 68UH, 840MA, SMD; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):840mA; Product Range:PM54 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 840MA, SMD; Inductance:68µH; RMS Current (Irms):620mA; Inductor Construction:Unshielded; Saturation Current (Isat):840mA; Product Range:PM54 Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8524TR-ND 63K2874
Product Name Fixed Inductors Inductor, Un-Shielded, 68Uh, 840Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details