Bourns, Inc. Fixed Inductors - PM54-220M PM54-220M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 740783-PM54-220M Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 740783-PM54-220M Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM54-220M
740783-PM54-220M
Fixed Inductors - PM54-220M 740783-PM54-220M
Manufacturer: Bourns Inc. Win Source Part Number: 740783-PM54-220M Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 740783-PM54-220M
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - M4220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M4220TR-ND
Fixed Inductors M4220TR-ND
22µH Unshielded Wirewound Inductor 1.11A 180mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.11A 180mOhm Nonstandard

Buy Now Datasheet
SMD 22UH 1.11A 180MOHM Inductor and Choke - 71-PM54-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.11A 180MOHM Inductor and Choke
71-PM54-220M
SMD 22UH 1.11A 180MOHM Inductor and Choke 71-PM54-220M
FIXED IND 22UH 1.11A 180MOHM SMD Product overview: PM54-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.11A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.11A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.11A 180MOHM SMD Product overview: PM54-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.11A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.11A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 740783-PM54-220M M4220TR-ND 71-PM54-220M
Product Name Fixed Inductors - PM54-220M Fixed Inductors SMD 22UH 1.11A 180MOHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers