Bourns, Inc. Fixed Inductors PM54-181K-RC

Description
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8517TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8517TR-ND
Fixed Inductors M8517TR-ND
180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Nonstandard

180µH Unshielded Wirewound Inductor 380mA 1.38Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 180Uh, 500Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 63K2866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 180Uh, 500Ma, Smd, Full Reel; Inductance Bourns Jw Miller
63K2866
Inductor, Un-Shielded, 180Uh, 500Ma, Smd, Full Reel; Inductance Bourns Jw Miller 63K2866
INDUCTOR, UN-SHIELDED, 180UH, 500MA, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):500mA; Product Range:PM54 Series; DC Resistance Max:1.38ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 180UH, 500MA, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):380mA; Inductor Construction:Unshielded; Saturation Current (Isat):500mA; Product Range:PM54 Series; DC Resistance Max:1.38ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8517TR-ND 63K2866
Product Name Fixed Inductors Inductor, Un-Shielded, 180Uh, 500Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details