Bourns, Inc. Fixed Inductors PM5022S-680M-RC

Description
68µH Shielded Wirewound Inductor 1.6A 170mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.6A 170mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022S-680M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022S-680M-RC-ND
Fixed Inductors PM5022S-680M-RC-ND
68µH Shielded Wirewound Inductor 1.6A 170mOhm Nonstandard

68µH Shielded Wirewound Inductor 1.6A 170mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 3.4A, Smd; Inductance Bourns Jw Miller - 86K2817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 3.4A, Smd; Inductance Bourns Jw Miller
86K2817
Inductor, Shielded, 68Uh, 3.4A, Smd; Inductance Bourns Jw Miller 86K2817
INDUCTOR, SHIELDED, 68UH, 3.4A, SMD; Inductance:68µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:PM5022S Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 3.4A, SMD; Inductance:68µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:PM5022S Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM5022S-680M-RC-ND 86K2817
Product Name Fixed Inductors Inductor, Shielded, 68Uh, 3.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers