Bourns, Inc. SMD 6.0uH Inductor and Choke PM5022H-6R0M-RC

Description
Power Inductors - SMD 6.0uH 20% Product overview: PM5022H-6R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022H-6R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 6.0uH 20% Product overview: PM5022H-6R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022H-6R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.0uH Inductor and Choke - 71-PM5022H-6R0M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.0uH Inductor and Choke
71-PM5022H-6R0M-RC
SMD 6.0uH Inductor and Choke 71-PM5022H-6R0M-RC
Power Inductors - SMD 6.0uH 20% Product overview: PM5022H-6R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022H-6R0M-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 6.0uH 20% Product overview: PM5022H-6R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022H-6R0M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM5022H-6R0M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6UH 7.5A 17 MOHM SMD

FIXED IND 6UH 7.5A 17 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM5022H-6R0M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
6µH Unshielded Wirewound Inductor 7.5A 17mOhm Nonstandard

6µH Unshielded Wirewound Inductor 7.5A 17mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM5022H-6R0M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6UH 7.5A 17 MOHM SMD

FIXED IND 6UH 7.5A 17 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM5022H-6R0M-RC 118-PM5022H-6R0M-RCDKR-ND
Product Name SMD 6.0uH Inductor and Choke Fixed Inductors
Technology Power Inductor
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details