Bourns, Inc. Fixed Inductors PM5022-5R6M-RC

Description
5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8594CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8594CT-ND
Fixed Inductors M8594CT-ND
5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8594TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8594TR-ND
Fixed Inductors M8594TR-ND
5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8594DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8594DKR-ND
Fixed Inductors M8594DKR-ND
5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

5.6µH Unshielded Wirewound Inductor 6.4A 15mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 5.6Uh, 12.8A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 5.6Uh, 12.8A, Smd, Full Reel; Inductance Bourns Jw Miller
63K3626
Inductor, Un-Shielded, 5.6Uh, 12.8A, Smd, Full Reel; Inductance Bourns Jw Miller 63K3626
INDUCTOR, UN-SHIELDED, 5.6UH, 12.8A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):6.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):12.8A; Product Range:PM5022 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 5.6UH, 12.8A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):6.4A; Inductor Construction:Unshielded; Saturation Current (Isat):12.8A; Product Range:PM5022 Series; DC Resistance Max:0.015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8594CT-ND 63K3626
Product Name Fixed Inductors Inductor, Un-Shielded, 5.6Uh, 12.8A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details