Bourns, Inc. Fixed Inductors PM5022-102K-RC

Description
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022-102K-RC-ND
Fixed Inductors PM5022-102K-RC-ND
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
SMD Inductor and Choke - 71-PM5022-102K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-PM5022-102K-RC
SMD Inductor and Choke 71-PM5022-102K-RC
Power Inductors - SMD Pwr Induct NonShield Product overview: PM5022-102K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-102K-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD Pwr Induct NonShield Product overview: PM5022-102K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-102K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379498-PM5022-102K-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379498-PM5022-102K-RC
Inductors, Coils, Chokes - Fixed Inductors 1379498-PM5022-102K-RC
Win Source Part Number: 1379498-PM5022-102K- RC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PM5022 Product Status: Active Package / Case: Nonstandard Base Product Number: PM5022 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Height - Seated (Max): 0.272" (6.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 mH Current Rating (Amps): 500 mA Current - Saturation (Isat): 1A Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 10 @ 252kHz Frequency - Self Resonant: 2MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379498-PM5022-102K-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PM5022
Product Status: Active
Package / Case: Nonstandard
Base Product Number: PM5022
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Height - Seated (Max): 0.272" (6.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 mH
Current Rating (Amps): 500 mA
Current - Saturation (Isat): 1A
Shielding: Unshielded
DC Resistance (DCR): 1.8Ohm Max
Q @ Freq: 10 @ 252kHz
Frequency - Self Resonant: 2MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Pwr Inductor, Non-Shielded Rohs Compliant Bourns - 76T0509 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Inductor, Non-Shielded Rohs Compliant Bourns
76T0509
Pwr Inductor, Non-Shielded Rohs Compliant Bourns 76T0509
Pwr Inductor, Non-Shielded RoHS Compliant: Yes

Pwr Inductor, Non-Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM5022-102K-RC-ND 71-PM5022-102K-RC 1379498-PM5022-102K-RC 76T0509
Product Name Fixed Inductors SMD Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Pwr Inductor, Non-Shielded Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details