Bourns, Inc. Fixed Inductors PM43-8R2M-RC

Description
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-8R2M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-8R2M-RC-ND
Fixed Inductors PM43-8R2M-RC-ND
8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 1.26A 130mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 8.2Uh, 1.9A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K2858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 8.2Uh, 1.9A, Smd, Full Reel; Inductance Bourns Jw Miller
63K2858
Inductor, Un-Shielded, 8.2Uh, 1.9A, Smd, Full Reel; Inductance Bourns Jw Miller 63K2858
INDUCTOR, UN-SHIELDED, 8.2UH, 1.9A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):1.26A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.9A; Product Range:PM43 Series; DC Resistance Max:0.13ohm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 8.2UH, 1.9A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):1.26A; Inductor Construction:Unshielded; Saturation Current (Isat):1.9A; Product Range:PM43 Series; DC Resistance Max:0.13ohm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-8R2M-RC-ND 63K2858
Product Name Fixed Inductors Inductor, Un-Shielded, 8.2Uh, 1.9A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers