Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors PM43-680K-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328044-PM43-680K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 68 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 1.12Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8510DKR,M8510TR,M85 10CT,PM43680KRC Base Product Number: PM43 Current - Saturation (Isat): 680mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328044-PM43-680K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 68 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 1.12Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8510DKR,M8510TR,M85 10CT,PM43680KRC Base Product Number: PM43 Current - Saturation (Isat): 680mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328044-PM43-680K-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328044-PM43-680K-RC
Inductors, Coils, Chokes - Fixed Inductors 1328044-PM43-680K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1328044-PM43-680K-RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) Inductance: 68 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 1.12Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8510DKR,M8510TR,M85 10CT,PM43680KRC Base Product Number: PM43 Current - Saturation (Isat): 680mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328044-PM43-680K-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 11MHz
DC Resistance (DCR): 1.12Ohm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M8510DKR,M8510TR,M8510CT,PM43680KRC
Base Product Number: PM43
Current - Saturation (Isat): 680mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - M8510TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8510TR-ND
Fixed Inductors M8510TR-ND
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8510DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8510DKR-ND
Fixed Inductors M8510DKR-ND
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8510CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8510CT-ND
Fixed Inductors M8510CT-ND
68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

68µH Unshielded Wirewound Inductor 460mA 1.12Ohm Nonstandard

Buy Now Datasheet
SMD 68UH 460MA 1.12OHM Inductor and Choke - 71-PM43-680K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 460MA 1.12OHM Inductor and Choke
71-PM43-680K-RC
SMD 68UH 460MA 1.12OHM Inductor and Choke 71-PM43-680K-RC
FIXED IND 68UH 460MA 1.12OHM SMD Product overview: PM43-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-680K-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 460MA 1.12OHM SMD Product overview: PM43-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.12OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-680K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 63K2857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller
63K2857
Inductor, Un-Shielded, 68Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller 63K2857
INDUCTOR, UN-SHIELDED, 68UH, 680MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):460mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:PM43 Series; DC Resistance Max:1.12ohm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 680MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):460mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:PM43 Series; DC Resistance Max:1.12ohm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328044-PM43-680K-RC M8510TR-ND 71-PM43-680K-RC 63K2857
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 68UH 460MA 1.12OHM Inductor and Choke Inductor, Un-Shielded, 68Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details