Bourns, Inc. Fixed Inductors PM43-5R6M-RC

Description
5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-5R6M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-5R6M-RC-ND
Fixed Inductors PM43-5R6M-RC-ND
5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 1.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 5.6Uh, 2.4A, Smd; Inductance Bourns Jw Miller - 63K2854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 5.6Uh, 2.4A, Smd; Inductance Bourns Jw Miller
63K2854
Inductor, Un-Shielded, 5.6Uh, 2.4A, Smd; Inductance Bourns Jw Miller 63K2854
INDUCTOR, UN-SHIELDED, 5.6UH, 2.4A, SMD; Inductance:5.6µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.4A; Product Range:PM43 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 5.6UH, 2.4A, SMD; Inductance:5.6µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.4A; Product Range:PM43 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-5R6M-RC-ND 63K2854
Product Name Fixed Inductors Inductor, Un-Shielded, 5.6Uh, 2.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers