Bourns, Inc. Fixed Inductors PM43-2R2M-RC

Description
FIXED IND 2.2UH 2.6A 47 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 47 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM43-2R2M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-2R2M-RCCT-ND
Fixed Inductors 118-PM43-2R2M-RCCT-ND
FIXED IND 2.2UH 2.6A 47 MOHM SMD

FIXED IND 2.2UH 2.6A 47 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM43-2R2M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-2R2M-RCTR-ND
Fixed Inductors 118-PM43-2R2M-RCTR-ND
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM43-2R2M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM43-2R2M-RCDKR-ND
Fixed Inductors 118-PM43-2R2M-RCDKR-ND
FIXED IND 2.2UH 2.6A 47 MOHM SMD

FIXED IND 2.2UH 2.6A 47 MOHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8726 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8726
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8726
INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:PM43 Series; DC Resistance Max:0.047ohm; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:PM43 Series; DC Resistance Max:0.047ohm; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns Jw Miller - 63K2843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns Jw Miller
63K2843
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns Jw Miller 63K2843
INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:PM43 Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:PM43 Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM43-2R2M-RCCT-ND 83R8726 63K2843
Product Name Fixed Inductors Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns Jw Miller Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details