Bourns, Inc. Fixed Inductors PM43-1R8M-RC

Description
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-1R8M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-1R8M-RC-ND
Fixed Inductors PM43-1R8M-RC-ND
1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

1.8µH Unshielded Wirewound Inductor 2.91A 42mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.8Uh, 4.4A, Smd; Inductance Bourns Jw Miller - 63K2838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.8Uh, 4.4A, Smd; Inductance Bourns Jw Miller
63K2838
Inductor, Un-Shielded, 1.8Uh, 4.4A, Smd; Inductance Bourns Jw Miller 63K2838
INDUCTOR, UN-SHIELDED, 1.8UH, 4.4A, SMD; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.4A; Product Range:PM43 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.8UH, 4.4A, SMD; Inductance:1.8µH; RMS Current (Irms):2.91A; Inductor Construction:Unshielded; Saturation Current (Isat):4.4A; Product Range:PM43 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-1R8M-RC-ND 63K2838
Product Name Fixed Inductors Inductor, Un-Shielded, 1.8Uh, 4.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details