Bourns, Inc. Fixed Inductors PM43-1R0M

Description
1µH Unshielded Wirewound Inductor 2.56A 49mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2.56A 49mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-1R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-1R0M-ND
Fixed Inductors PM43-1R0M-ND
1µH Unshielded Wirewound Inductor 2.56A 49mOhm Nonstandard

1µH Unshielded Wirewound Inductor 2.56A 49mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM43-1R0M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details