Bourns, Inc. Fixed Inductors PM43-100M-RC

Description
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8503DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8503DKR-ND
Fixed Inductors M8503DKR-ND
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8503TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8503TR-ND
Fixed Inductors M8503TR-ND
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8503CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8503CT-ND
Fixed Inductors M8503CT-ND
10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.15A 180mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.15A 180MOHM Inductor and Choke - 71-PM43-100M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.15A 180MOHM Inductor and Choke
71-PM43-100M-RC
SMD 10UH 1.15A 180MOHM Inductor and Choke 71-PM43-100M-RC
FIXED IND 10UH 1.15A 180MOHM SMD Product overview: PM43-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-100M-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.15A 180MOHM SMD Product overview: PM43-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.15A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.15A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM43-100M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM43-100M-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM43-100M-RC
Fixed Inductors PM43-100M-RC
FIXED IND 10UH 1.15A 180MOHM SMD

FIXED IND 10UH 1.15A 180MOHM SMD

Supplier's Site Datasheet
Fort Worth, TX, USA
INDUCTOR,PWR;10UH;SMD;+/-20%;1.04ADC;2.52MHZ(TEST),35MHZ(SRF);0.182 OHMSDCR
70154318
INDUCTOR,PWR;10UH;SMD;+/-20%;1.04ADC;2.52MHZ(TEST),35MHZ(SRF);0.182 OHMSDCR 70154318
INDUCTOR,PWR;10UH;SM D;+/-20%;1.04ADC;2.5 2MHZ(TEST),35MHZ(SRF );0.182 OHMSDCR

INDUCTOR,PWR;10UH;SMD;+/-20%;1.04ADC;2.52MHZ(TEST),35MHZ(SRF);0.182 OHMSDCR

Supplier's Site
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns Jw Miller - 63K2839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns Jw Miller
63K2839
Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns Jw Miller 63K2839
INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.7A; Product Range:PM43 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):1.7A; Product Range:PM43 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8723 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8723
Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8723
INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.7A; Product Range:PM43 Series; DC Resistance Max:0.18ohm; Product Width:4mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.15A; Inductor Construction:Unshielded; Saturation Current (Isat):1.7A; Product Range:PM43 Series; DC Resistance Max:0.18ohm; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8503DKR-ND 71-PM43-100M-RC PM43-100M-RC 70154318 63K2839 83R8723
Product Name Fixed Inductors SMD 10UH 1.15A 180MOHM Inductor and Choke Fixed Inductors INDUCTOR,PWR;10UH;SMD;+/-20%;1.04ADC;2.52MHZ(TEST),35MHZ(SRF);0.182 OHMSDCR Inductor, Un-Shielded, 10Uh, 1.7A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers