Bourns, Inc. Fixed Inductors PM428S-680-RC

Description
68µH Shielded Wirewound Inductor 630mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 630mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM428S-680-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM428S-680-RC-ND
Fixed Inductors PM428S-680-RC-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 630mA 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM428S-680-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers