SURFACE MOUNT-SMD COMMON MODE CHOKE, 20MH, 1A, FULL REEL; DC Current Rating:1A; Inductance:20mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
SURFACE MOUNT-SMD COMMON MODE CHOKE, 20MH, 1A; DC Current Rating:1A; Inductance:20mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
COMMON MODE CHOKE, 20MH, 1A; Rated Current:1A; Inductance:20mH; Product Range:PM3700 Series; Impedance:-; Common Mode Filter Case:17.78mm x 11.43mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 63K2831 |
| Product Name | Surface Mount-Smd Common Mode Choke, 20Mh, 1A, Full Reel; Dc Current Rating Bourns Jw Miller |
| Standards and Certifications | RoHS |