Bourns, Inc. Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A; Dc Current Rating Bourns Jw Miller PM3700-50-RC

Description
SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A; Dc Current Rating Bourns Jw Miller - 63K2824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A; Dc Current Rating Bourns Jw Miller
63K2824
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A; Dc Current Rating Bourns Jw Miller 63K2824
SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A, Full Reel; Dc Current Rating Bourns Jw Miller - 63K2825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A, Full Reel; Dc Current Rating Bourns Jw Miller
63K2825
Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A, Full Reel; Dc Current Rating Bourns Jw Miller 63K2825
SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A, FULL REEL; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

SURFACE MOUNT-SMD COMMON MODE CHOKE, 2MH, 3.5A, FULL REEL; DC Current Rating:3.5A; Inductance:2mH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K2824
Product Name Surface Mount-Smd Common Mode Choke, 2Mh, 3.5A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4159 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line EMC Filters - RTHN-2150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details