Win Source Part Number: 1155490-PM3700-40-RC
Category: Filters>Common Mode Chokes
Series: PM3700
Package: Tape & Reel
Current Rating (Max): 4A
Standard Package: 200
Mounting: SMD (SMT)
Height (Max): 0.450" (11.43mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 1 kHz
DC Resistance (DCR) (Max): 20mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.850" W (21.60mm x 21.60mm)
Alternative Parts (Cross-Reference): PM3700-40-RC.; PM3700-40RC;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: PM3700-40-RCDKR,PM37
Base Product Number: PM3700
Bourns PM3700-40-RC Common Mode Choke
Bourns PM3700-40-RC Common Mode Choke
Bourns PM3700-40-RC Common Mode Choke
CMC 1MH 4A 2LN SMD Product overview: PM3700-40-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-40-RC can be used for catalog matching and distributor lookup.
1mH @ 1kHz 2 Line Common Mode Choke Surface Mount 4A DCR 20mOhm
1mH @ 1kHz 2 Line Common Mode Choke Surface Mount 4A DCR 20mOhm
1mH @ 1kHz 2 Line Common Mode Choke Surface Mount 4A DCR 20mOhm
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1155490-PM3700-40-RC | 8749747P | 8749747 | 839-PM3700-40-RC | PM3700-40-RCTR-ND |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | SMD 1MH 4A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Application | RF Choke | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | |
| DCR | 0.0200 ohms | 0.0200 ohms |