Bourns, Inc. High Frequency Inductor, 750Uh 5.5A, Full Reel; Dc Current Rating Bourns Jw Miller PM3700-30

Description
HIGH FREQUENCY INDUCTOR, 750UH 5.5A, FULL REEL; DC Current Rating:5.5A; Inductance:750µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: No
Datasheet
Description
HIGH FREQUENCY INDUCTOR, 750UH 5.5A, FULL REEL; DC Current Rating:5.5A; Inductance:750µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Inductor, 750Uh 5.5A, Full Reel; Dc Current Rating Bourns Jw Miller - 07J2742 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 750Uh 5.5A, Full Reel; Dc Current Rating Bourns Jw Miller
07J2742
High Frequency Inductor, 750Uh 5.5A, Full Reel; Dc Current Rating Bourns Jw Miller 07J2742
HIGH FREQUENCY INDUCTOR, 750UH 5.5A, FULL REEL; DC Current Rating:5.5A; Inductance:750µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: No

HIGH FREQUENCY INDUCTOR, 750UH 5.5A, FULL REEL; DC Current Rating:5.5A; Inductance:750µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 07J2742
Product Name High Frequency Inductor, 750Uh 5.5A, Full Reel; Dc Current Rating Bourns Jw Miller
Rated Current 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1436-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details