Win Source Part Number: 1001178-PM3700-20-RC
Category: Filters>Common Mode Chokes
Series: PM3700
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 200
Mounting: SMD (SMT)
Height (Max): 0.450" (11.43mm)
Number of Lines: 2
Inductance @ Frequency: 500 µH @ 1 kHz
DC Resistance (DCR) (Max): 10mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.850" L x 0.850" W (21.60mm x 21.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: PM3700-20-RCCT,PM370
Base Product Number: PM3700
500µH @ 1kHz 2 Line Common Mode Choke Surface Mount 6A DCR 10mOhm
500µH @ 1kHz 2 Line Common Mode Choke Surface Mount 6A DCR 10mOhm
500µH @ 1kHz 2 Line Common Mode Choke Surface Mount 6A DCR 10mOhm
CMC 500UH 6A 2LN SMD Product overview: PM3700-20-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500UH, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500UH, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM3700-20-RC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1001178-PM3700-20-RC | PM3700-20-RCTR-ND | 466203 | 839-PM3700-20-RC |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Surface Mount Inductors | SMD 500UH 6A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Application | RF Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 500 microH | 0.5000 microH | 500 microH | |
| DCR | 0.0100 ohms | 0.0100 ohms | 0.2500 ohms |