Bourns, Inc. Common Mode Choke, 200Uh, 7A Rohs Compliant Bourns PM3700-10-RC

Description
COMMON MODE CHOKE, 200UH, 7A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE CHOKE, 200UH, 7A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 200Uh, 7A Rohs Compliant Bourns - 92AH5804 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 200Uh, 7A Rohs Compliant Bourns
92AH5804
Common Mode Choke, 200Uh, 7A Rohs Compliant Bourns 92AH5804
COMMON MODE CHOKE, 200UH, 7A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 200UH, 7A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 200Uh, 7A, Full Reel; Dc Current Rating Bourns Jw Miller - 86K2701 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200Uh, 7A, Full Reel; Dc Current Rating Bourns Jw Miller
86K2701
Inductor, 200Uh, 7A, Full Reel; Dc Current Rating Bourns Jw Miller 86K2701
INDUCTOR, 200UH, 7A, FULL REEL; DC Current Rating:7A; Inductance:200µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:-; Case Dimensions:17.78mm x 11.43mm RoHS Compliant: Yes

INDUCTOR, 200UH, 7A, FULL REEL; DC Current Rating:7A; Inductance:200µH; Product Range:PM3700 Series; Impedance:-; Product Length:17.78mm; Product Width:11.43mm; Product Height:0mm; Qualification:-; Case Dimensions:17.78mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 92AH5804 86K2701
Product Name Common Mode Choke, 200Uh, 7A Rohs Compliant Bourns Inductor, 200Uh, 7A, Full Reel; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 1889504 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details