Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers PM3602-5-RC

Description
Win Source Part Number: 1085706-PM3602-5-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM3600 Package: Tape & Reel Shielding: Unshielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.225" (5.72mm) Number of Coils: 2 Inductance - Connected In Series: 20 µH Inductance - Connected In Parallel: 5 µH Current Rating - Parallel: 2.41 A Current Rating - Series: 1.2 A DC Resistance (DCR) - Parallel: 23mOhm Max DC Resistance (DCR) - Series: 92mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.452" L x 0.354" W (11.48mm x 8.99mm) Alternative Parts (Cross-Reference): SDR0603-5R0ML; SDR1005-4R7ML; RLB0912-4R7ML; ASPI-1040HI-4R7M-T05 ; ASPI-0804T-4R7M-T; ASPI-1306T-4R7M-TPM3 602-5-RC.; PM3602-5RC; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: M10135CT,PM36025RC,M 10135TR,M10135DKR Base Product Number: PM3602
Request a Quote Datasheet
Description
Win Source Part Number: 1085706-PM3602-5-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM3600 Package: Tape & Reel Shielding: Unshielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.225" (5.72mm) Number of Coils: 2 Inductance - Connected In Series: 20 µH Inductance - Connected In Parallel: 5 µH Current Rating - Parallel: 2.41 A Current Rating - Series: 1.2 A DC Resistance (DCR) - Parallel: 23mOhm Max DC Resistance (DCR) - Series: 92mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.452" L x 0.354" W (11.48mm x 8.99mm) Alternative Parts (Cross-Reference): SDR0603-5R0ML; SDR1005-4R7ML; RLB0912-4R7ML; ASPI-1040HI-4R7M-T05 ; ASPI-0804T-4R7M-T; ASPI-1306T-4R7M-TPM3 602-5-RC.; PM3602-5RC; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: M10135CT,PM36025RC,M 10135TR,M10135DKR Base Product Number: PM3602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1085706-PM3602-5-RC
Inductors, Coils, Chokes - Arrays, Signal Transformers 1085706-PM3602-5-RC
Win Source Part Number: 1085706-PM3602-5-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM3600 Package: Tape & Reel Shielding: Unshielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.225" (5.72mm) Number of Coils: 2 Inductance - Connected In Series: 20 µH Inductance - Connected In Parallel: 5 µH Current Rating - Parallel: 2.41 A Current Rating - Series: 1.2 A DC Resistance (DCR) - Parallel: 23mOhm Max DC Resistance (DCR) - Series: 92mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.452" L x 0.354" W (11.48mm x 8.99mm) Alternative Parts (Cross-Reference): SDR0603-5R0ML; SDR1005-4R7ML; RLB0912-4R7ML; ASPI-1040HI-4R7M-T05 ; ASPI-0804T-4R7M-T; ASPI-1306T-4R7M-TPM3 602-5-RC.; PM3602-5RC; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: M10135CT,PM36025RC,M 10135TR,M10135DKR Base Product Number: PM3602

Win Source Part Number: 1085706-PM3602-5-RC
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PM3600
Package: Tape & Reel
Shielding: Unshielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.225" (5.72mm)
Number of Coils: 2
Inductance - Connected In Series: 20 µH
Inductance - Connected In Parallel: 5 µH
Current Rating - Parallel: 2.41 A
Current Rating - Series: 1.2 A
DC Resistance (DCR) - Parallel: 23mOhm Max
DC Resistance (DCR) - Series: 92mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.452" L x 0.354" W (11.48mm x 8.99mm)
Alternative Parts (Cross-Reference): SDR0603-5R0ML; SDR1005-4R7ML; RLB0912-4R7ML; ASPI-1040HI-4R7M-T05; ASPI-0804T-4R7M-T; ASPI-1306T-4R7M-TPM3602-5-RC.; PM3602-5RC;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: M10135CT,PM36025RC,M10135TR,M10135DKR
Base Product Number: PM3602

Buy Now Datasheet
Arrays, Signal Transformers - M10135CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10135CT-ND
Arrays, Signal Transformers M10135CT-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10135TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10135TR-ND
Arrays, Signal Transformers M10135TR-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10135DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10135DKR-ND
Arrays, Signal Transformers M10135DKR-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41A Nonstandard

Buy Now Datasheet
SMD 5UH Inductor and Choke - 73-PM3602-5-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH Inductor and Choke
73-PM3602-5-RC
SMD 5UH Inductor and Choke 73-PM3602-5-RC
INDUCT ARRAY 2 COIL 5UH SMD Product overview: PM3602-5-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-5-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 5UH SMD Product overview: PM3602-5-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-5-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 5Uh, 2.41A, 20%; Product Range Bourns Jw Miller - 63K3595 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5Uh, 2.41A, 20%; Product Range Bourns Jw Miller
63K3595
Power Inductor, 5Uh, 2.41A, 20%; Product Range Bourns Jw Miller 63K3595
POWER INDUCTOR, 5UH, 2.41A, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.023ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

POWER INDUCTOR, 5UH, 2.41A, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.023ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5 Uh, 2.41Arms, 20%; Product Range Bourns Jw Miller - 83R8705 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5 Uh, 2.41Arms, 20%; Product Range Bourns Jw Miller
83R8705
Inductor, 5 Uh, 2.41Arms, 20%; Product Range Bourns Jw Miller 83R8705
INDUCTOR, 5 uH, 2.41ARMS, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.023ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

INDUCTOR, 5 uH, 2.41ARMS, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.023ohm; Product Length:11.48mm; Product Width:8.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1085706-PM3602-5-RC M10135CT-ND 73-PM3602-5-RC 63K3595
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 5UH Inductor and Choke Power Inductor, 5Uh, 2.41A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0230 ohms 0.0230 to 0.0920 ohms 0.0230 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details