Bourns, Inc. Arrays, Signal Transformers PM3602-20-RC

Description
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10139DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10139DKR-ND
Arrays, Signal Transformers M10139DKR-ND
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10139TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10139TR-ND
Arrays, Signal Transformers M10139TR-ND
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10139CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10139CT-ND
Arrays, Signal Transformers M10139CT-ND
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 1.25A Nonstandard

Buy Now Datasheet
Power Inductor, 20Uh, 1.25A, 20%; Product Range Bourns Jw Miller - 63K3589 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 20Uh, 1.25A, 20%; Product Range Bourns Jw Miller
63K3589
Power Inductor, 20Uh, 1.25A, 20%; Product Range Bourns Jw Miller 63K3589
POWER INDUCTOR, 20UH, 1.25A, 20%; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:1.25A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.086ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

POWER INDUCTOR, 20UH, 1.25A, 20%; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:1.25A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.086ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 20 Uh, 1.25Arms, 20%, Full Reel; Product Range Bourns Jw Miller - 83R8702 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20 Uh, 1.25Arms, 20%, Full Reel; Product Range Bourns Jw Miller
83R8702
Inductor, 20 Uh, 1.25Arms, 20%, Full Reel; Product Range Bourns Jw Miller 83R8702
INDUCTOR, 20 uH, 1.25ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:1.25A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.086ohm; Product Length:11.48mm RoHS Compliant: Yes

INDUCTOR, 20 uH, 1.25ARMS, 20%, FULL REEL; Product Range:PM3600 Series; Inductance, Parallel:20µH; RMS Current, Parallel:1.25A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.086ohm; Product Length:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10139DKR-ND 63K3589 83R8702
Product Name Arrays, Signal Transformers Power Inductor, 20Uh, 1.25A, 20%; Product Range Bourns Jw Miller Inductor, 20 Uh, 1.25Arms, 20%, Full Reel; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0860 to 0.3400 ohms 0.0860 ohms 0.0860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details