Bourns, Inc. Arrays, Signal Transformers PM3602-15-RC

Description
Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10138DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10138DKR-ND
Arrays, Signal Transformers M10138DKR-ND
Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10138CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10138CT-ND
Arrays, Signal Transformers M10138CT-ND
Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10138TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10138TR-ND
Arrays, Signal Transformers M10138TR-ND
Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Unshielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 63mOhm Max DC Resistance (DCR) - Parallel 1.45A Nonstandard

Buy Now Datasheet
SMD 15UH Inductor and Choke - 73-PM3602-15-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH Inductor and Choke
73-PM3602-15-RC
SMD 15UH Inductor and Choke 73-PM3602-15-RC
INDUCT ARRAY 2 COIL 15UH SMD Product overview: PM3602-15-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-15-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 15UH SMD Product overview: PM3602-15-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3602-15-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 15Uh, 1.45A, 20%; Product Range Bourns Jw Miller - 63K3587 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 1.45A, 20%; Product Range Bourns Jw Miller
63K3587
Power Inductor, 15Uh, 1.45A, 20%; Product Range Bourns Jw Miller 63K3587
POWER INDUCTOR, 15UH, 1.45A, 20%; Product Range:PM3600 Series; Inductance, Parallel:15µH; RMS Current, Parallel:1.45A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.063ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

POWER INDUCTOR, 15UH, 1.45A, 20%; Product Range:PM3600 Series; Inductance, Parallel:15µH; RMS Current, Parallel:1.45A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.063ohm; Product Length:11.48mm; Product Width:8.99mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10138DKR-ND 73-PM3602-15-RC 63K3587
Product Name Arrays, Signal Transformers SMD 15UH Inductor and Choke Power Inductor, 15Uh, 1.45A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0630 to 0.2500 ohms 0.0630 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers