INDUCTOR, UN-SHIELDED, 470UH, 1A, SMD; Inductance:470µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 470UH, 1A, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 63K3582 | 79R7339 |
| Product Name | Inductor, Un-Shielded, 470Uh, 1A, Smd; Inductance Bourns Jw Miller | Inductor, Un-Shielded, 470Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Inductance Range | 470 microH | 470 microH |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.9500 ohms | 0.9500 ohms |