Bourns, Inc. Inductor, Un-Shielded, 150Uh, 2A, Smd; Inductance Bourns Jw Miller PM3340-151M-RC

Description
INDUCTOR, UN-SHIELDED, 150UH, 2A, SMD; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:PM3340 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, UN-SHIELDED, 150UH, 2A, SMD; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:PM3340 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 150Uh, 2A, Smd; Inductance Bourns Jw Miller - 63K3576 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 2A, Smd; Inductance Bourns Jw Miller
63K3576
Inductor, Un-Shielded, 150Uh, 2A, Smd; Inductance Bourns Jw Miller 63K3576
INDUCTOR, UN-SHIELDED, 150UH, 2A, SMD; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:PM3340 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 2A, SMD; Inductance:150µH; RMS Current (Irms):900mA; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:PM3340 Series; DC Resistance Max:0.34ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63K3576
Product Name Inductor, Un-Shielded, 150Uh, 2A, Smd; Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details