INDUCTOR, UN-SHIELDED, 100UH, 2.5A, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 100UH, 2.5A, SMD; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 63K3573 |
| Product Name | Inductor, Un-Shielded, 100Uh, 2.5A, Smd; Inductance Bourns Jw Miller |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 100 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.2200 ohms |