Bourns, Inc. Fixed Inductors PM3316-680M-RC

Description
68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8568CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8568CT-ND
Fixed Inductors M8568CT-ND
68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8568TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8568TR-ND
Fixed Inductors M8568TR-ND
68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8568DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8568DKR-ND
Fixed Inductors M8568DKR-ND
68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

68µH Unshielded Wirewound Inductor 1.2A 240mOhm Nonstandard

Buy Now Datasheet
INDUCTOR,PWR;SMT,68UH;+/-20%;0.20 OHMDCR; - 70154322 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,PWR;SMT,68UH;+/-20%;0.20 OHMDCR;
70154322
INDUCTOR,PWR;SMT,68UH;+/-20%;0.20 OHMDCR; 70154322
INDUCTOR,PWR;SMT,68U H;+/-20%;0.20 OHMDCR;

INDUCTOR,PWR;SMT,68UH;+/-20%;0.20 OHMDCR;

Supplier's Site
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 83R8690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller
83R8690
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller 83R8690
INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM3316 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM3316 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 63K3570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller
63K3570
Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller 63K3570
INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM3316 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM3316 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8568CT-ND 70154322 83R8690
Product Name Fixed Inductors INDUCTOR,PWR;SMT,68UH;+/-20%;0.20 OHMDCR; Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers