Bourns, Inc. Fixed Inductors PM3308-680M-RC

Description
68µH Unshielded Wirewound Inductor 700mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 700mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8580TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8580TR-ND
Fixed Inductors M8580TR-ND
68µH Unshielded Wirewound Inductor 700mA 700mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 700mA 700mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1336893-PM3308-680M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1336893-PM3308-680M-RC
Inductors, Coils, Chokes - Fixed Inductors 1336893-PM3308-680M-RC
Win Source Part Number: 1336893-PM3308-680M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Series: PM3308 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.512" L x 0.374" W (13.00mm x 9.50mm) Inductance: 68 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 700mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: PM3308 Product Status: Obsolete Current - Saturation (Isat): 900mA California Prop 65: Warning Information

Win Source Part Number: 1336893-PM3308-680M-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PM3308
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.512" L x 0.374" W (13.00mm x 9.50mm)
Inductance: 68 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: PM3308
Product Status: Obsolete
Current - Saturation (Isat): 900mA
California Prop 65: Warning Information

Buy Now Datasheet
SMD 68UH 700MA 700MOHM Inductor and Choke - 71-PM3308-680M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 700MA 700MOHM Inductor and Choke
71-PM3308-680M-RC
SMD 68UH 700MA 700MOHM Inductor and Choke 71-PM3308-680M-RC
FIXED IND 68UH 700MA 700MOHM SMD Product overview: PM3308-680M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 700MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 700MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3308-680M-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 700MA 700MOHM SMD Product overview: PM3308-680M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 700MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 700MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM3308-680M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 68Uh, 900Ma, Smd; Inductance Bourns Jw Miller - 63K3551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 900Ma, Smd; Inductance Bourns Jw Miller
63K3551
Inductor, Un-Shielded, 68Uh, 900Ma, Smd; Inductance Bourns Jw Miller 63K3551
INDUCTOR, UN-SHIELDED, 68UH, 900MA, SMD; Inductance:68µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:PM3308 Series; DC Resistance Max:700µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 900MA, SMD; Inductance:68µH; RMS Current (Irms):700mA; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:PM3308 Series; DC Resistance Max:700µohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8580TR-ND 1336893-PM3308-680M-RC 71-PM3308-680M-RC 63K3551
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 700MA 700MOHM Inductor and Choke Inductor, Un-Shielded, 68Uh, 900Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
High Frequency & RF Inductors - 4-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details