Bourns, Inc. Fixed Inductors PM3308-471M

Description
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9729TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9729TR-ND
Fixed Inductors M9729TR-ND
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9729TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125958P - RS Components, Ltd.
Specs
Inductance Range 10000 microH
Rated DC Current 46 milliamps
Standards and Certifications RoHS
View Details