Bourns, Inc. Fixed Inductors PM3308-471M-RC

Description
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8582TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8582TR-ND
Fixed Inductors M8582TR-ND
470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, 300Ma, Smd; Inductance Bourns Jw Miller - 63K3550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, 300Ma, Smd; Inductance Bourns Jw Miller
63K3550
Inductor, Un-Shielded, 470Uh, 300Ma, Smd; Inductance Bourns Jw Miller 63K3550
INDUCTOR, UN-SHIELDED, 470UH, 300MA, SMD; Inductance:470µH; RMS Current (Irms):200mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:PM3308 Series; DC Resistance Max:0.004ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, 300MA, SMD; Inductance:470µH; RMS Current (Irms):200mA; Inductor Construction:Unshielded; Saturation Current (Isat):300mA; Product Range:PM3308 Series; DC Resistance Max:0.004ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8582TR-ND 63K3550
Product Name Fixed Inductors Inductor, Un-Shielded, 470Uh, 300Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B331KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details