Bourns, Inc. Fixed Inductors PM3308-331M-RC

Description
330µH Unshielded Wirewound Inductor 300mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 300mA 2.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8581TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8581TR-ND
Fixed Inductors M8581TR-ND
330µH Unshielded Wirewound Inductor 300mA 2.7Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 300mA 2.7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 330Uh, 400Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 79R7333 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 400Ma, Smd, Full Reel; Inductance Bourns Jw Miller
79R7333
Inductor, Un-Shielded, 330Uh, 400Ma, Smd, Full Reel; Inductance Bourns Jw Miller 79R7333
INDUCTOR, UN-SHIELDED, 330UH, 400MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:PM3308 Series; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 400MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:PM3308 Series; DC Resistance Max:0.0027ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 330Uh, 400Ma, Smd; Inductance Bourns Jw Miller - 63K3548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 400Ma, Smd; Inductance Bourns Jw Miller
63K3548
Inductor, Un-Shielded, 330Uh, 400Ma, Smd; Inductance Bourns Jw Miller 63K3548
INDUCTOR, UN-SHIELDED, 330UH, 400MA, SMD; Inductance:330µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:PM3308 Series; DC Resistance Max:0.0027ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 400MA, SMD; Inductance:330µH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:PM3308 Series; DC Resistance Max:0.0027ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8581TR-ND 79R7333
Product Name Fixed Inductors Inductor, Un-Shielded, 330Uh, 400Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details