Bourns, Inc. Fixed Inductors PM3308-101M-RC

Description
100µH Unshielded Inductor 600mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 600mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM3308-101M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM3308-101M-RCTR-ND
Fixed Inductors PM3308-101M-RCTR-ND
100µH Unshielded Inductor 600mA 800mOhm Max Nonstandard

100µH Unshielded Inductor 600mA 800mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 700Ma, Smd; Inductance Bourns Jw Miller - 63K3541 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 700Ma, Smd; Inductance Bourns Jw Miller
63K3541
Inductor, Un-Shielded, 100Uh, 700Ma, Smd; Inductance Bourns Jw Miller 63K3541
INDUCTOR, UN-SHIELDED, 100UH, 700MA, SMD; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):700mA; Product Range:PM3308 Series; DC Resistance Max:800µohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 700MA, SMD; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):700mA; Product Range:PM3308 Series; DC Resistance Max:800µohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 100Uh, 700Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8670 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 700Ma, Smd, Full Reel; Inductance Bourns Jw Miller
83R8670
Inductor, Un-Shielded, 100Uh, 700Ma, Smd, Full Reel; Inductance Bourns Jw Miller 83R8670
INDUCTOR, UN-SHIELDED, 100UH, 700MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):700mA; Product Range:PM3308 Series; DC Resistance Max:800µohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 700MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):600mA; Inductor Construction:Unshielded; Saturation Current (Isat):700mA; Product Range:PM3308 Series; DC Resistance Max:800µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM3308-101M-RCTR-ND 63K3541
Product Name Fixed Inductors Inductor, Un-Shielded, 100Uh, 700Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details