Bourns, Inc. Fixed Inductors PM32-330M-RC

Description
33µH Unshielded Wirewound Inductor 420mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 420mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM32-330M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM32-330M-RC-ND
Fixed Inductors PM32-330M-RC-ND
33µH Unshielded Wirewound Inductor 420mA 850mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 420mA 850mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM32-330M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Application RF Choke
View Details