Bourns, Inc. Fixed Inductors PM32-1R4M-RC

Description
1.4µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.4µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM32-1R4M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM32-1R4M-RC-ND
Fixed Inductors PM32-1R4M-RC-ND
1.4µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

1.4µH Unshielded Wirewound Inductor 1.5A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM32-1R4M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers