39µH Unshielded Toroidal Inductor 9.6A 14mOhm Max Nonstandard
POWER INDUCTOR, 39UH, 9.6A, 10%; Product Range:PM2120 Series; Inductance:39µH; RMS Current (Irms):9.6A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8788-ND | 63K3228 |
| Product Name | Fixed Inductors | Power Inductor, 39Uh, 9.6A, 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Toroid | |
| Core Material | Iron | |
| Configuration | Fixed |