Bourns, Inc. Fixed Inductors PM2120-331K-RC

Description
330µH Unshielded Toroidal Inductor 3.6A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 3.6A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8798-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8798-ND
Fixed Inductors M8798-ND
330µH Unshielded Toroidal Inductor 3.6A 100mOhm Max Nonstandard

330µH Unshielded Toroidal Inductor 3.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 330Uh, 3.6A, 10%; Product Range Bourns Jw Miller - 63K3227 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 3.6A, 10%; Product Range Bourns Jw Miller
63K3227
Power Inductor, 330Uh, 3.6A, 10%; Product Range Bourns Jw Miller 63K3227
POWER INDUCTOR, 330UH, 3.6A, 10%; Product Range:PM2120 Series; Inductance:330µH; RMS Current (Irms):3.6A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.81mm RoHS Compliant: Yes

POWER INDUCTOR, 330UH, 3.6A, 10%; Product Range:PM2120 Series; Inductance:330µH; RMS Current (Irms):3.6A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.81mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 10%, 3.6A, Smd; Product Range Bourns - 06X6628 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 3.6A, Smd; Product Range Bourns
06X6628
Inductor, 330Uh, 10%, 3.6A, Smd; Product Range Bourns 06X6628
INDUCTOR, 330UH, 10%, 3.6A, SMD; Product Range:PM2120 Series; Inductance:330µH; RMS Current (Irms):3.6A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 19.81mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 3.6A, SMD; Product Range:PM2120 Series; Inductance:330µH; RMS Current (Irms):3.6A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 19.81mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8798-ND 63K3227
Product Name Fixed Inductors Power Inductor, 330Uh, 3.6A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details